Laird Technologies Fixed Inductors IC1206A332R-10

Description
3.33µH Unshielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.33µH Unshielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC1206A332R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC1206A332R-10-ND
Fixed Inductors IC1206A332R-10-ND
3.33µH Unshielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

3.33µH Unshielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC1206A332R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details