Laird Technologies Fixed Inductors IC0805B122R-10

Description
1.2µH Unshielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0805B122R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0805B122R-10-ND
Fixed Inductors IC0805B122R-10-ND
1.2µH Unshielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

1.2µH Unshielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0805B122R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers