Laird Technologies Fixed Inductors IC0805A822R-10

Description
8.2µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0805A822R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0805A822R-10-ND
Fixed Inductors IC0805A822R-10-ND
8.2µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

8.2µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0805A822R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details