Laird Technologies Fixed Inductors IC0805A103R-10

Description
10µH Unshielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0805A103R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0805A103R-10-ND
Fixed Inductors IC0805A103R-10-ND
10µH Unshielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Unshielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0805A103R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details