Laird Technologies Fixed Inductors IC0603B470R-10

Description
47nH Unshielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0603B470R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0603B470R-10-ND
Fixed Inductors IC0603B470R-10-ND
47nH Unshielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0603B470R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details