Laird Technologies Fixed Inductors IC0603A182R-10

Description
1.8µH Unshielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0603A182R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0603A182R-10-ND
Fixed Inductors IC0603A182R-10-ND
1.8µH Unshielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)

1.8µH Unshielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0603A182R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data