Laird Technologies Inductors, Coils, Chokes - Fixed Inductors IC0603A103R-10

Description
Win Source Part Number: 1063982-IC0603A103R- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IC Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.037" (0.94mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 17MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 2.55Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Laird-Signal Integrity Products
Request a Quote Datasheet
Description
Win Source Part Number: 1063982-IC0603A103R- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IC Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.037" (0.94mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 17MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 2.55Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Laird-Signal Integrity Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1063982-IC0603A103R-10
Inductors, Coils, Chokes - Fixed Inductors 1063982-IC0603A103R-10
Win Source Part Number: 1063982-IC0603A103R- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IC Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.037" (0.94mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 17MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 2.55Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Laird-Signal Integrity Products

Win Source Part Number: 1063982-IC0603A103R-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IC
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.037" (0.94mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2MHz
Frequency - Self Resonant: 17MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 2.55Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Laird-Signal Integrity Products

Buy Now Datasheet
Fixed Inductors - IC0603A103R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0603A103R-10-ND
Fixed Inductors IC0603A103R-10-ND
10µH Unshielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

10µH Unshielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1063982-IC0603A103R-10 IC0603A103R-10-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Multilayer Multilayer
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details