Laird Technologies FERCHIPBDBB,1LN,1206,HZ 915X300X0.500 HZ1206C202R-10

Description
FERCHIPBDBB,1LN,1206 ,HZ 915X300X0.500
Request a Quote Datasheet
Description
FERCHIPBDBB,1LN,1206 ,HZ 915X300X0.500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FERCHIPBDBB,1LN,1206,HZ 915X300X0.500 - HZ1206C202R-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
FERCHIPBDBB,1LN,1206,HZ 915X300X0.500
HZ1206C202R-10
FERCHIPBDBB,1LN,1206,HZ 915X300X0.500 HZ1206C202R-10
FERCHIPBDBB,1LN,1206 ,HZ 915X300X0.500

FERCHIPBDBB,1LN,1206,HZ 915X300X0.500

Buy Now
Ferrite Beads and Chips - HZ1206C202R-10 - HZ1206C202R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - HZ1206C202R-10
HZ1206C202R-10
Ferrite Beads and Chips - HZ1206C202R-10 HZ1206C202R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044409-HZ1206C202R- 10 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 915 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1044409-HZ1206C202R-10
Packaging: Reel - TR
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 915 Ohm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number HZ1206C202R-10 HZ1206C202R-10
Product Name FERCHIPBDBB,1LN,1206,HZ 915X300X0.500 Ferrite Beads and Chips - HZ1206C202R-10
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Ceramic Inner Sleeve(Lining) -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Length 78.74 inch (2000 mm)
Width / Diameter 47.24 inch (1200 mm)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details