Laird Technologies Ferrite Beads and Chips HZ0805C202R-00

Description
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 300mA 500mOhm
Request a Quote Datasheet
Description
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 300mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2211-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2211-2-ND
Ferrite Beads and Chips 240-2211-2-ND
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 300mA 500mOhm

2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 300mA 500mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2211-2-ND
Product Name Ferrite Beads and Chips
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Impedance 82.2 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - BMB2A0056BN3-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details