Laird Technologies Ferrite Beads and Chips - HZ0603A182R-10 HZ0603A182R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044406-HZ0603A182R- 10 Packaging: Reel - TR Current Rating (Max): 50mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044406-HZ0603A182R- 10 Packaging: Reel - TR Current Rating (Max): 50mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HZ0603A182R-10 - HZ0603A182R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - HZ0603A182R-10
HZ0603A182R-10
Ferrite Beads and Chips - HZ0603A182R-10 HZ0603A182R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044406-HZ0603A182R- 10 Packaging: Reel - TR Current Rating (Max): 50mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1044406-HZ0603A182R-10
Packaging: Reel - TR
Current Rating (Max): 50mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhm @ 100MHz
DC Resistance (DCR) (Max): 1.5 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number HZ0603A182R-10
Product Name Ferrite Beads and Chips - HZ0603A182R-10
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details