Laird Technologies Ferrite Beads and Chips HZ0603A152R-10

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2559-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2559-2-ND
Ferrite Beads and Chips 240-2559-2-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2559-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2559-6-ND
Ferrite Beads and Chips 240-2559-6-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2559-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2559-1-ND
Ferrite Beads and Chips 240-2559-1-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 900mOhm

Buy Now Datasheet
Filters- Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Ferrite Beads and Chips
Filters- Ferrite Beads and Chips
Manufacturer: Laird-Signal Integrity Products Category: Filters- Ferrite Beads and Chips Series: 0603 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 1 Mounting Type: Surface Mount Height (Max): 0.031" (0.80mm) Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters- Ferrite Beads and Chips
Series: 0603
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power, Signal Line
Number of Lines: 1
Mounting Type: Surface Mount
Height (Max): 0.031" (0.80mm)
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Chip Inductors
Product Number 240-2559-2-ND
Product Name Ferrite Beads and Chips Filters- Ferrite Beads and Chips
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers