Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1044405-HZ0402C601R-
Packaging: Reel - TR
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohm @ 100MHz
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | HZ0402C601R-10 |
| Product Name | Ferrite Beads and Chips - HZ0402C601R-10 |