Laird Technologies Ferrite Beads and Chips HZ0402C102R-10

Description
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 1Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HZ0402C102R-10-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
HZ0402C102R-10-ND
Ferrite Beads and Chips HZ0402C102R-10-ND
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 1Ohm

1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 1Ohm

Buy Now Datasheet
Ferrite Bead, 1Kohm, 0.3A, 0402 Rohs Compliant Laird - 24AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Kohm, 0.3A, 0402 Rohs Compliant Laird
24AJ0701
Ferrite Bead, 1Kohm, 0.3A, 0402 Rohs Compliant Laird 24AJ0701
FERRITE BEAD, 1KOHM, 0.3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 1KOHM, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number HZ0402C102R-10-ND 24AJ0701
Product Name Ferrite Beads and Chips Ferrite Bead, 1Kohm, 0.3A, 0402 Rohs Compliant Laird
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0300ANTR-ND - DigiKey
Specs
DCR 0.9000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details