Laird Technologies Ferrite Beads and Chips - HI2220P701R-10 HI2220P701R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804244-HI2220P701R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.130" (3.30mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Impedance at Frequency: 700 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804244-HI2220P701R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.130" (3.30mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Impedance at Frequency: 700 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI2220P701R-10 - HI2220P701R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - HI2220P701R-10
HI2220P701R-10
Ferrite Beads and Chips - HI2220P701R-10 HI2220P701R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804244-HI2220P701R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.130" (3.30mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Impedance at Frequency: 700 Ohms at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 804244-HI2220P701R-10
Packaging: Reel
Mounting Style: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm)
Manufacturer Package: 2220 (5650 Metric)
Height (Maximum): 0.130" (3.30mm)
Current Rating (Maximum): 4A
DC Resistance (DCR) (Maximum): 25mOhm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Impedance at Frequency: 700 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number HI2220P701R-10
Product Name Ferrite Beads and Chips - HI2220P701R-10
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details