Laird Technologies Ferrite Beads and Chips HI2220P701R-00

Description
700 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 2220 (5650 Metric) 4A 25mOhm
Request a Quote Datasheet
Description
700 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 2220 (5650 Metric) 4A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1126-2-ND
Ferrite Beads and Chips 240-1126-2-ND
700 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 2220 (5650 Metric) 4A 25mOhm

700 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 2220 (5650 Metric) 4A 25mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1126-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0060ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details