Laird Technologies Ferrite Beads and Chips HI1612X560R-10

Description
56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm
Request a Quote Datasheet
Description
56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2499-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2499-6-ND
Ferrite Beads and Chips 240-2499-6-ND
56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2499-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2499-2-ND
Ferrite Beads and Chips 240-2499-2-ND
56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2499-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2499-1-ND
Ferrite Beads and Chips 240-2499-1-ND
56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet
FERCHIPBDBB,1LN,1612,HI 56X10000X0.004 - HI1612X560R-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
FERCHIPBDBB,1LN,1612,HI 56X10000X0.004
HI1612X560R-10
FERCHIPBDBB,1LN,1612,HI 56X10000X0.004 HI1612X560R-10
FERCHIPBDBB,1LN,1612 ,HI 56X10000X0.004

FERCHIPBDBB,1LN,1612,HI 56X10000X0.004

Buy Now
Ferrite, Bead, 4131, 100Mhz, 56R; Ferrite Case Style Laird - 66W8866 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 4131, 100Mhz, 56R; Ferrite Case Style Laird
66W8866
Ferrite, Bead, 4131, 100Mhz, 56R; Ferrite Case Style Laird 66W8866
FERRITE, BEAD, 4131, 100MHZ, 56R; Ferrite Case Style:1612 [4131 Metric]; Impedance @ 100MHz:56ohm; DC Current Rating:10A; Product Range:HI Series; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 4131, 100MHZ, 56R; Ferrite Case Style:1612 [4131 Metric]; Impedance @ 100MHz:56ohm; DC Current Rating:10A; Product Range:HI Series; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 240-2499-6-ND HI1612X560R-10 66W8866
Product Name Ferrite Beads and Chips FERCHIPBDBB,1LN,1612,HI 56X10000X0.004 Ferrite, Bead, 4131, 100Mhz, 56R; Ferrite Case Style Laird
DCR 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details