Laird Technologies Ferrite Beads and Chips HI1206N680R-10

Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 12mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 12mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI1206N680R-10-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
HI1206N680R-10-ND
Ferrite Beads and Chips HI1206N680R-10-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 12mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 12mOhm

Buy Now Datasheet
Ferrite Bead, 68 Ohm, 3A, 1206 Rohs Compliant Laird - 24AJ0652 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 68 Ohm, 3A, 1206 Rohs Compliant Laird
24AJ0652
Ferrite Bead, 68 Ohm, 3A, 1206 Rohs Compliant Laird 24AJ0652
FERRITE BEAD, 68 OHM, 3A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 68 OHM, 3A, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number HI1206N680R-10-ND 24AJ0652
Product Name Ferrite Beads and Chips Ferrite Bead, 68 Ohm, 3A, 1206 Rohs Compliant Laird
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176494-7 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers