Laird Technologies Ferrite Beads and Chips - HI0805R800R-10 HI0805R800R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 776011-HI0805R800R-1 0 Series: HI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz Family Name: HI Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 10 mOhm Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 776011-HI0805R800R-1 0 Series: HI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz Family Name: HI Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 10 mOhm Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI0805R800R-10 - HI0805R800R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - HI0805R800R-10
HI0805R800R-10
Ferrite Beads and Chips - HI0805R800R-10 HI0805R800R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 776011-HI0805R800R-1 0 Series: HI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz Family Name: HI Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 10 mOhm Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 776011-HI0805R800R-10
Series: HI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 0805
Mounting: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 80 Ohm @ 100MHz
Family Name: HI
Categories: Filters
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 10 mOhm
Introduction Date: April 10, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FERCHIPBDBB,1LN,0805,HI - HI0805R800R-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
FERCHIPBDBB,1LN,0805,HI
HI0805R800R-10
FERCHIPBDBB,1LN,0805,HI HI0805R800R-10
FERCHIPBDBB,1LN,0805 ,HI

FERCHIPBDBB,1LN,0805,HI

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number HI0805R800R-10 HI0805R800R-10
Product Name Ferrite Beads and Chips - HI0805R800R-10 FERCHIPBDBB,1LN,0805,HI
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Friction Disc -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Applications textile industry, DTY Barmag FK6 texturing machines
Performance Features Wear, corrosion, chemical resistance, Anti-static, Uniform dyeing, Easy maintenance; Long life, Wide spinning range, Excellent high machine speeds.
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details