Laird Technologies Ferrite Beads and Chips - HI0805N600R-10 HI0805N600R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1043326-HI0805N600R- 10 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 40 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1043326-HI0805N600R- 10 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 40 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI0805N600R-10 - HI0805N600R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - HI0805N600R-10
HI0805N600R-10
Ferrite Beads and Chips - HI0805N600R-10 HI0805N600R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1043326-HI0805N600R- 10 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.035" (0.90mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 40 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1043326-HI0805N600R-10
Packaging: Reel - TR
Current Rating (Max): 3A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohm @ 100MHz
DC Resistance (DCR) (Max): 40 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number HI0805N600R-10
Product Name Ferrite Beads and Chips - HI0805N600R-10
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Boron nitride ceramic insulating sheath -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details