Laird Technologies Ferrite Beads and Chips HI0805N600R-10

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI0805N600R-10-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
HI0805N600R-10-ND
Ferrite Beads and Chips HI0805N600R-10-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number HI0805N600R-10-ND
Product Name Ferrite Beads and Chips
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY1000ANTR-ND - DigiKey
Specs
DCR 1.5 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Impedance 7629 ohms
DCR 1.35 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers