Laird Technologies Ferrite Beads and Chips HI0603T260R-10

Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - HI0603T260R-10-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
HI0603T260R-10-ND
Ferrite Beads and Chips HI0603T260R-10-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A

Buy Now Datasheet
Ferrite Bead, 26 Ohm, 6A, 0603 Rohs Compliant Laird - 24AJ0648 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 26 Ohm, 6A, 0603 Rohs Compliant Laird
24AJ0648
Ferrite Bead, 26 Ohm, 6A, 0603 Rohs Compliant Laird 24AJ0648
FERRITE BEAD, 26 OHM, 6A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 26 OHM, 6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number HI0603T260R-10-ND 24AJ0648
Product Name Ferrite Beads and Chips Ferrite Bead, 26 Ohm, 6A, 0603 Rohs Compliant Laird
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0120RS2-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers