Laird Technologies Cable Ferrites HFB160093-300

Description
"Solid Free Hanging Ferrite Core 170Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 1.102"" (27.99mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 170Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 1.102"" (27.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2152-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2152-ND
Cable Ferrites 240-2152-ND
"Solid Free Hanging Ferrite Core 170Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 1.102"" (27.99mm)"

"Solid Free Hanging Ferrite Core 170Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 1.102"" (27.99mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2152-ND
Product Name Cable Ferrites
Impedance 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176744-1 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-82NXGLU - 1009985-0603HP-82NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers