Laird Technologies Cable Ferrites HFB160093-200

Description
"Solid Free Hanging Ferrite Core 120Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 0.748"" (19.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 120Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 0.748"" (19.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2274-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2274-ND
Cable Ferrites 240-2274-ND
"Solid Free Hanging Ferrite Core 120Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 0.748"" (19.00mm)"

"Solid Free Hanging Ferrite Core 120Ohm @ 300MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 0.748"" (19.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2274-ND
Product Name Cable Ferrites
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.5300 ohms
View Details
2 suppliers
Ferrite Beads - 1-2176748-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers