Laird Technologies Cable Ferrites HFB152034-000

Description
"Solid Free Hanging Ferrite Core 165Ohm @ 300MHz ID 0.133"" Dia (3.38mm) OD 0.600"" Dia (15.24mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 165Ohm @ 300MHz ID 0.133"" Dia (3.38mm) OD 0.600"" Dia (15.24mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2151-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2151-ND
Cable Ferrites 240-2151-ND
"Solid Free Hanging Ferrite Core 165Ohm @ 300MHz ID 0.133"" Dia (3.38mm) OD 0.600"" Dia (15.24mm) Length 0.394"" (10.00mm)"

"Solid Free Hanging Ferrite Core 165Ohm @ 300MHz ID 0.133"" Dia (3.38mm) OD 0.600"" Dia (15.24mm) Length 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2151-ND
Product Name Cable Ferrites
Impedance 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0056BN3-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0402HP-4N3XJLW - 1155638-0402HP-4N3XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0043 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers