Laird Technologies Cable Ferrites HFB123049-300

Description
"Solid Free Hanging Ferrite Core 258Ohm @ 300MHz ID 0.192"" Dia (4.88mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 258Ohm @ 300MHz ID 0.192"" Dia (4.88mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2270-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2270-ND
Cable Ferrites 240-2270-ND
"Solid Free Hanging Ferrite Core 258Ohm @ 300MHz ID 0.192"" Dia (4.88mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"

"Solid Free Hanging Ferrite Core 258Ohm @ 300MHz ID 0.192"" Dia (4.88mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2270-ND
Product Name Cable Ferrites
Impedance 258 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-2 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers