Laird Technologies Filters-Cable Ferrites HFB075024-000

Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: HF Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 124Ohm @ 300MHz Inner Dimension: 0.094" Dia (2.40mm) Outer Dimension: 0.295" Dia (7.50mm)
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: HF Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 124Ohm @ 300MHz Inner Dimension: 0.094" Dia (2.40mm) Outer Dimension: 0.295" Dia (7.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: HF Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 124Ohm @ 300MHz Inner Dimension: 0.094" Dia (2.40mm) Outer Dimension: 0.295" Dia (7.50mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: HF
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 124Ohm @ 300MHz
Inner Dimension: 0.094" Dia (2.40mm)
Outer Dimension: 0.295" Dia (7.50mm)

Buy Now Datasheet
Cable Ferrites - 240-2146-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2146-ND
Cable Ferrites 240-2146-ND
"Solid Free Hanging Ferrite Core 124Ohm @ 300MHz ID 0.094"" Dia (2.40mm) OD 0.295"" Dia (7.50mm) Length 0.394"" (10.00mm)"

"Solid Free Hanging Ferrite Core 124Ohm @ 300MHz ID 0.094"" Dia (2.40mm) OD 0.295"" Dia (7.50mm) Length 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2146-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-560 0402DF-560XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers