Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores HFA150066-0A0

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - HFA150066-0A0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
HFA150066-0A0
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores HFA150066-0A0
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 3.4Mm, 274 Ohm; Outer Diameter Laird - 66W8851 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 3.4Mm, 274 Ohm; Outer Diameter Laird
66W8851
Split Core Ferrite, 3.4Mm, 274 Ohm; Outer Diameter Laird 66W8851
SPLIT CORE FERRITE, 3.4MM, 274 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:6.6mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:274ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPLIT CORE FERRITE, 3.4MM, 274 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:6.6mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:274ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number HFA150066-0A0 66W8851
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 3.4Mm, 274 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details