Laird Technologies Cable Ferrites HFA100035-0A2

Description
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 300MHz ID 0.138"" Dia (3.50mm) OD 0.453"" W x 0.512"" H (11.50mm x 13.00mm) Length 0.992"" (25.20mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 300MHz ID 0.138"" Dia (3.50mm) OD 0.453"" W x 0.512"" H (11.50mm x 13.00mm) Length 0.992"" (25.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2606-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2606-ND
Cable Ferrites 240-2606-ND
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 300MHz ID 0.138"" Dia (3.50mm) OD 0.453"" W x 0.512"" H (11.50mm x 13.00mm) Length 0.992"" (25.20mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 300MHz ID 0.138"" Dia (3.50mm) OD 0.453"" W x 0.512"" H (11.50mm x 13.00mm) Length 0.992"" (25.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2606-ND
Product Name Cable Ferrites
Impedance 172 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-5N6XJLW - 983615-0603HP-5N6XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0030ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details