Laird Technologies RF Antennas - GPSD4503P GPSD4503P

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1095005-GPSD4503P Packaging: Bulk Termination: Cable (5.2M) - TNC Male (1), SMB Female (1) Applications: GPS Mounting: Panel Mount Frequency Range: 450MHz to 470MHz, 1.573GHz to 1.5787GHz Height (Max): 3.504" (89.00mm) Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz) Frequency (Center/Band): 460MHz, 1.575GHz Antenna Type: Dome Number of Bands: 2 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1095005-GPSD4503P Packaging: Bulk Termination: Cable (5.2M) - TNC Male (1), SMB Female (1) Applications: GPS Mounting: Panel Mount Frequency Range: 450MHz to 470MHz, 1.573GHz to 1.5787GHz Height (Max): 3.504" (89.00mm) Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz) Frequency (Center/Band): 460MHz, 1.575GHz Antenna Type: Dome Number of Bands: 2 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - GPSD4503P
GPSD4503P
RF Antennas - GPSD4503P GPSD4503P
Manufacturer: Laird Technologies IAS Win Source Part Number: 1095005-GPSD4503P Packaging: Bulk Termination: Cable (5.2M) - TNC Male (1), SMB Female (1) Applications: GPS Mounting: Panel Mount Frequency Range: 450MHz to 470MHz, 1.573GHz to 1.5787GHz Height (Max): 3.504" (89.00mm) Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz) Frequency (Center/Band): 460MHz, 1.575GHz Antenna Type: Dome Number of Bands: 2 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1095005-GPSD4503P
Packaging: Bulk
Termination: Cable (5.2M) - TNC Male (1), SMB Female (1)
Applications: GPS
Mounting: Panel Mount
Frequency Range: 450MHz to 470MHz, 1.573GHz to 1.5787GHz
Height (Max): 3.504" (89.00mm)
Frequency Group: UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band): 460MHz, 1.575GHz
Antenna Type: Dome
Number of Bands: 2
VSWR: 2
Gain: 3dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number GPSD4503P
Product Name RF Antennas - GPSD4503P
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details