Laird Technologies RF Antennas EMF2449A2-10MHF1

Description
MINI NANOBLADE FLEX (2.4 & 5GHZ)
Request a Quote Datasheet
Description
MINI NANOBLADE FLEX (2.4 & 5GHZ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EMF2449A2-10MHF1-ND - DigiKey
Thief River Falls, MN, United States
MINI NANOBLADE FLEX (2.4 & 5GHZ)

MINI NANOBLADE FLEX (2.4 & 5GHZ)

Buy Now Datasheet
WiFi Antennas - 331069 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
331069
WiFi Antennas 331069
Ezurio EMF2449A2-10MHF1 WiFi Antenna

Ezurio EMF2449A2-10MHF1 WiFi Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 776-EMF2449A2-10MHF1-ND 331069
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 to 5387.0 MHz 2400.0 to ? MHz
Gain 2.8 to 3.4 dB 3.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
GLONASS L2 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL2-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers