Laird Technologies RF Antennas EMF2449A1-10UFL

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EMF2449A1-10UFL-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
Multi-Band Antennas - 2487387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2487387
Multi-Band Antennas 2487387
Ezurio EMF2449A1-10UFL

Ezurio EMF2449A1-10UFL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 776-EMF2449A1-10UFL-ND 2487387
Product Name RF Antennas Multi-Band Antennas
Applications Modem or Wireless Network; WLAN Multi-band
Primary Frequency Range 2450.0 to 5387.0 MHz 2400.0 to ? MHz
Gain 2.8 to 3.4 dB 3.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 18dBi Yagi Antenna With RG58 Cable (L-20CM) + N Female St. Connector - ET-91518Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 915.0 MHz
Gain 18 dB
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 1248866 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 452.5 to ? MHz
Form Factor / Mounting External
View Details