Laird Technologies RF Antennas EFG8555A3S-15MH4L

Description
ANT, IFLEXPIFA, 868MHZ, 150MM, M
Request a Quote Datasheet
Description
ANT, IFLEXPIFA, 868MHZ, 150MM, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFG8555A3S-15MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT, IFLEXPIFA, 868MHZ, 150MM, M

ANT, IFLEXPIFA, 868MHZ, 150MM, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFG8555A3S-15MH4L-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 868.0 MHz
Gain -0.4000 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers