Laird Technologies WiFi Antennas EFG2400A3S-10MHF1

Description
ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1
Request a Quote Datasheet
Description
ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2614957 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614957
WiFi Antennas 2614957
ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

Supplier's Site
WiFi Antennas - 2614958P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614958P
WiFi Antennas 2614958P
ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

Supplier's Site
WiFi Antennas - 2614958 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614958
WiFi Antennas 2614958
ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

ANT,i-FlexPIFA 2.4GHz 100mm cable,MHF1

Supplier's Site
RF Antennas - 776-EFG2400A3S-10MHF1-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 GHZ,I-FLEXPIFA MHF1

ANT 2.4 GHZ,I-FLEXPIFA MHF1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2614957 776-EFG2400A3S-10MHF1-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to ? MHz 2442.0 MHz
Gain 3.1 dB 3.1 dB
Connectors MHF1 MHF1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details