Laird Technologies Multi-Band Antennas EFF6989A3S-19MH4L

Description
Ezurio EFF6989A3S-19MH4L
Request a Quote Datasheet
Description
Ezurio EFF6989A3S-19MH4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2487383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2487383
Multi-Band Antennas 2487383
Ezurio EFF6989A3S-19MH4L

Ezurio EFF6989A3S-19MH4L

Supplier's Site
Multi-Band Antennas - 2487384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2487384
Multi-Band Antennas 2487384
Ezurio EFF6989A3S-19MH4L

Ezurio EFF6989A3S-19MH4L

Supplier's Site
Multi-Band Antennas - 2487384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2487384P
Multi-Band Antennas 2487384P
Ezurio EFF6989A3S-19MH4L

Ezurio EFF6989A3S-19MH4L

Supplier's Site
RF Antennas - 776-EFF6989A3S-19MH4L-ND - DigiKey
Thief River Falls, MN, United States
761MHz, 859MHz, 920MHz, 1.45GHz, 1.62GHz, 1.785GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz, 3.75GHz, 5.45GHz 4G, 5G, LTE PCB Trace RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.55GHz ~ 1.69GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 0.9dBi, 1.4dBi, 2.7dBi, 4dBi, 4.2dBi, 4.1dBi, 3.7dBi, 3.9dBi, 3.7dBi, 3.5dBi, 3.3dBi, 4.5dBi IPEX MHF4L Adhesive

761MHz, 859MHz, 920MHz, 1.45GHz, 1.62GHz, 1.785GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz, 3.75GHz, 5.45GHz 4G, 5G, LTE PCB Trace RF Antenna 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.55GHz ~ 1.69GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 0.9dBi, 1.4dBi, 2.7dBi, 4dBi, 4.2dBi, 4.1dBi, 3.7dBi, 3.9dBi, 3.7dBi, 3.5dBi, 3.3dBi, 4.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2487383 776-EFF6989A3S-19MH4L-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Primary Frequency Range 698.0 to ? MHz 761.0 to 5450.0 MHz
Gain 4 dB 0.9000 to 4.5 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details