Revie Flex - LTE CAT M1 & NB-IoT Antenna
Revie Flex - LTE CAT M1 & NB-IoT Antenna
786.5MHz, 2.105GHz LTE PCB Trace RF Antenna 698MHz ~ 875MHz, 1.71GHz ~ 2.5GHz 1.9dBi, 3.7dBi IPEX MHF1 (U.FL) Adhesive
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2107158 | EFF6925A3S-15MHF1-ND |
| Product Name | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | Cellular or PCS Terminal; Modem or Wireless Network; LTE |
| Pattern Type | Omni directional | |
| Primary Frequency Range | 698.0 to ? MHz | 786.5 to 2105.0 MHz |
| Form Factor / Mounting | Internal | |
| Connectors | IPEX | I-PEX MHF1 (U.FL) |