Laird Technologies RF Antennas EFF6060A3S-10MHF1

Description
RF Antenna Adhesive
Request a Quote Datasheet
Description
RF Antenna Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFF6060A3S-10MHF1-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna Adhesive

RF Antenna Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFF6060A3S-10MHF1-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2198157 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 690.0 to ? MHz
Gain 3 dB
View Details