Laird Technologies RF Antennas EFD2471A3S-10MH4L

Description
2.45GHz, 5.45GHz, 6.5625GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz 2.2dBi, 3.8dBi, 3.3dBi MHF4L Adhesive
Request a Quote Datasheet
Description
2.45GHz, 5.45GHz, 6.5625GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz 2.2dBi, 3.8dBi, 3.3dBi MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFD2471A3S-10MH4L-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.45GHz, 6.5625GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz 2.2dBi, 3.8dBi, 3.3dBi MHF4L Adhesive

2.45GHz, 5.45GHz, 6.5625GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz 2.2dBi, 3.8dBi, 3.3dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFD2471A3S-10MH4L-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6562.5 MHz
Gain 2.2 to 3.8 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details