Laird Technologies RF Antennas EFB9020A3S-15MH4L

Description
ANT, FLEXPIFA, 915MHZ, 150MM, MH
Request a Quote Datasheet
Description
ANT, FLEXPIFA, 915MHZ, 150MM, MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB9020A3S-15MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXPIFA, 915MHZ, 150MM, MH

ANT, FLEXPIFA, 915MHZ, 150MM, MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB9020A3S-15MH4L-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 915.0 MHz
Gain -0.3000 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Screw Mount Puck Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector (46mm) - ET-GPL1SR-1L3-SMS-46M/25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1227.6 to 1575.4 MHz
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details