Laird Technologies RF Antennas EFB8555A3S-15MH4L

Description
ANT, FLEXPIFA, 868MHZ, 150MM, MH
Request a Quote Datasheet
Description
ANT, FLEXPIFA, 868MHZ, 150MM, MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB8555A3S-15MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXPIFA, 868MHZ, 150MM, MH

ANT, FLEXPIFA, 868MHZ, 150MM, MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB8555A3S-15MH4L-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 868.0 MHz
Gain -1.1 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-4335RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details