Laird Technologies RF Antennas EFB2455A3S-25MHF1

Description
EMBED,PIFA,250M 2.4/5.5GHZ,MHF1,
Request a Quote Datasheet
Description
EMBED,PIFA,250M 2.4/5.5GHZ,MHF1,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB2455A3S-25MHF1-ND - DigiKey
Thief River Falls, MN, United States
EMBED,PIFA,250M 2.4/5.5GHZ,MHF1,

EMBED,PIFA,250M 2.4/5.5GHZ,MHF1,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB2455A3S-25MHF1-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2440.0 to 5400.0 MHz
Gain 2.5 to 3 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-86512M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers