Laird Technologies RF Antennas EFB2400A3S-22MHF1

Description
ANT, FLEXPIFA, 2.4GHZ, 216MM COA
Request a Quote Datasheet
Description
ANT, FLEXPIFA, 2.4GHZ, 216MM COA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB2400A3S-22MHF1-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXPIFA, 2.4GHZ, 216MM COA

ANT, FLEXPIFA, 2.4GHZ, 216MM COA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB2400A3S-22MHF1-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2440.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details