Laird Technologies RF Antennas EFB2400A3S-13MHF1

Description
ANT, FLEXPIFA, 2.4GHZ, 130MM CAB
Request a Quote Datasheet
Description
ANT, FLEXPIFA, 2.4GHZ, 130MM CAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB2400A3S-13MHF1-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXPIFA, 2.4GHZ, 130MM CAB

ANT, FLEXPIFA, 2.4GHZ, 130MM CAB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB2400A3S-13MHF1-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2440.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers