Laird Technologies RF Antennas EFA2400A3S-10MH4L

Description
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount
Request a Quote Datasheet
Description
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFA2400A3S-10MH4L-ND - DigiKey
Thief River Falls, MN, United States
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount

2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFA2400A3S-10MH4L-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2440.0 MHz
Gain 2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details