2.45GHz Bluetooth, 802.11a/b/g RF Antenna 2.4GHz ~ 2.5GHz 2dBi IPEX MHF4L Surface Mount
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2487356 | 776-EBL2400A1-10MH4L-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, 802.11a/b/g |
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 MHz |
| Gain | 2 dB | 2 dB |
| Form Factor / Mounting | Internal |
Linear, Vertical