Laird Technologies Ferrite Beads and Chips DM3312X101R-10

Description
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2434-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2434-1-ND
Ferrite Beads and Chips 240-2434-1-ND
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2434-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2434-2-ND
Ferrite Beads and Chips 240-2434-2-ND
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2434-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2434-6-ND
Ferrite Beads and Chips 240-2434-6-ND
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2434-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-2 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers