Laird Technologies Ferrite Beads and Chips DM3312X101R-00

Description
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1129-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1129-2-ND
Ferrite Beads and Chips 240-1129-2-ND
100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 3312 (8531 Metric) 10A 4mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1129-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-1 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-82NXGLU - 1009985-0603HP-82NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers