Laird Technologies Ferrite Beads and Chips - DM1612X560R-10 DM1612X560R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 812729-DM1612X560R-1 0 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Impedance at Frequency: 56 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 812729-DM1612X560R-1 0 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Impedance at Frequency: 56 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - DM1612X560R-10 - DM1612X560R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - DM1612X560R-10
DM1612X560R-10
Ferrite Beads and Chips - DM1612X560R-10 DM1612X560R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 812729-DM1612X560R-1 0 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Impedance at Frequency: 56 Ohms at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 812729-DM1612X560R-10
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm)
Manufacturer Package: 1612 (4030 Metric)
Height (Maximum): 0.098" (2.48mm)
Current Rating (Maximum): 10A
DC Resistance (DCR) (Maximum): 4mOhm
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Impedance at Frequency: 56 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number DM1612X560R-10
Product Name Ferrite Beads and Chips - DM1612X560R-10
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details