Laird Technologies Ferrite Beads and Chips DM1612X560R-10

Description
56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm
Request a Quote Datasheet
Description
56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2417-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2417-1-ND
Ferrite Beads and Chips 240-2417-1-ND
56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2417-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2417-2-ND
Ferrite Beads and Chips 240-2417-2-ND
56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2417-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2417-6-ND
Ferrite Beads and Chips 240-2417-6-ND
56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

56 Ohms @ 100MHz 1 Ferrite Bead 1612 (4030 Metric) 10A 4mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2417-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176494-2 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers