Win Source Part Number: 1381858-DA1206E300R-
Category: Filters>Ferrite Beads and Chips
Series: 1206
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 500mA
Standard Package: 3,000 pcs
Filter Type: Power, Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 4
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric), Array, 8 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
Moisture Sensitivity Level (MSL): Not Applicable
FERRITE BEAD 30 OHM 1206 4LN
30 Ohms @ 100MHz 4 Power, Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm
FERRITE BEAD 30 OHM 1206 4LN
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads |
| Product Number | 1381858-DA1206E300R-10 | 240-DA1206E300R-10CT-ND |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Core Material | Ferrite | |
| DCR | 0.3000 ohms | 0.3000 ohms |
| Rated DC Current | 500 milliamps | 500 milliamps |