Laird Technologies Ferrite Beads and Chips DA1206E300R-00

Description
30 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1146-2-ND
Ferrite Beads and Chips 240-1146-2-ND
30 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm

30 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1146-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Impedance 748 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176749-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers